Tefal logo

Tefal Chef's Delight C6960622 frying pan All-purpose pan Round

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76193
Info modified on:
14 May 2024, 12:08:34
Short summary description Tefal Chef's Delight C6960622 frying pan All-purpose pan Round:

Tefal Chef's Delight C6960622, Round, All-purpose pan, Black, 175 °C, Aluminum, Thermo-Spot

Long summary description Tefal Chef's Delight C6960622 frying pan All-purpose pan Round:

Tefal Chef's Delight C6960622. Shape: Round, Type: All-purpose pan, Product color: Black. Diameter: 11" (28 cm), Weight: 29.2 oz (827 g). Package width: 11.2" (285 mm), Package depth: 18.4" (468 mm), Package height: 3.31" (84 mm). Doesn't contain: Perfluorooctanoic Acid (PFOA)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.