Tefal Meteor C68304, Round, All-purpose pan, Black, Gray, Titanium, 175 °C, Stainless steel
Tefal Meteor C68304. Shape: Round, Type: All-purpose pan, Product color: Black, Gray. Diameter: 9.45" (24 cm), Width: 9.45" (240 mm), Depth: 16.5" (420 mm). Doesn't contain: Perfluorooctanoic Acid (PFOA)