Tefal logo

Tefal Exception C63338 frying pan Crepe pan Round

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74474
Info modified on:
14 Mar 2024, 19:39:32
Short summary description Tefal Exception C63338 frying pan Crepe pan Round:

Tefal Exception C63338, Round, Crepe pan, Black, Titanium Tech+, 175 °C, Aluminum

Long summary description Tefal Exception C63338 frying pan Crepe pan Round:

Tefal Exception C63338. Shape: Round, Type: Crepe pan, Product color: Black. Diameter: 9.84" (25 cm), Weight: 28.6 oz (810 g). Package width: 10.4" (264 mm), Package depth: 17.5" (444 mm), Package height: 2.64" (67 mm). Doesn't contain: Perfluorooctanoic Acid (PFOA). Quantity per intermodal container (20ft): 4794 pc(s), Quantity per intermodal container (40ft): 9840 pc(s), Quantity per intermodal container (40ft, HC): 11520 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.