Tefal XL Intense C38402, Round, All-purpose pan, Black, Titanium, 175 °C, Aluminum
Tefal XL Intense C38402. Shape: Round, Type: All-purpose pan, Product color: Black. Diameter: 7.87" (20 cm), Width: 14.5" (368 mm), Depth: 14.4" (367 mm). Package width: 8.43" (214 mm), Package depth: 14.5" (368 mm), Package height: 2.83" (72 mm). Doesn't contain: Perfluorooctanoic Acid (PFOA). Quantity per pallet layer: 70 pc(s), Pallet width: 31.5" (80 cm), Pallet length: 47.2" (120 cm)