Tefal logo

Tefal Elegance C36706 frying pan All-purpose pan Round

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90154
Info modified on:
14 May 2024, 12:05:46
Short summary description Tefal Elegance C36706 frying pan All-purpose pan Round:

Tefal Elegance C36706, Round, All-purpose pan, Black, Titanium Force, 175 °C, Aluminum

Long summary description Tefal Elegance C36706 frying pan All-purpose pan Round:

Tefal Elegance C36706. Shape: Round, Type: All-purpose pan, Product color: Black. Diameter: 11" (28 cm), Weight: 29.6 oz (838 g). Package width: 11.2" (285 mm), Package depth: 18.5" (470 mm), Package height: 3.03" (77 mm). Doesn't contain: Perfluorooctanoic Acid (PFOA). Pallet width: 31.5" (80 cm), Pallet length: 47.2" (120 cm), Pallet height: 49.2" (125 cm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.