Tefal Brut C28019, Round, Wok/Stir-Fry pan, Black, Mineralia, 175 °C, Aluminum
Tefal Brut C28019. Shape: Round, Type: Wok/Stir-Fry pan, Product color: Black. Diameter: 11" (28 cm), Width: 11.3" (287 mm), Depth: 18.2" (462 mm). Quantity per pack: 1 pc(s), Package width: 11.3" (287 mm), Package depth: 18.2" (462 mm). Doesn't contain: Perfluorooctanoic Acid (PFOA)