Tefal logo

Tefal BL811D blender 1.5 L Tabletop blender 1200 W Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136980
Info modified on:
14 Mar 2024, 19:50:12
Short summary description Tefal BL811D blender 1.5 L Tabletop blender 1200 W Gray:

Tefal BL811D, Tabletop blender, 1.5 L, Pulse function, Ice crushing, 1200 W, Gray

Long summary description Tefal BL811D blender 1.5 L Tabletop blender 1200 W Gray:

Tefal BL811D. Type: Tabletop blender, Product color: Gray. Bowl capacity: 1.5 L, Maximum tank capacity: 2 L. Blending bowl material: Metal, Material jar(s): Glass. Power: 1200 W. Width: 7.56" (192 mm), Depth: 8.46" (215 mm), Height: 16" (406 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.