Tefal logo

Tefal Blendforce BL3001 1.5 L Tabletop blender 400 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117229
Info modified on:
14 May 2024, 12:05:03
Short summary description Tefal Blendforce BL3001 1.5 L Tabletop blender 400 W White:

Tefal Blendforce BL3001, Tabletop blender, 1.5 L, Pulse function, Ice crushing, 400 W, White

Long summary description Tefal Blendforce BL3001 1.5 L Tabletop blender 400 W White:

Tefal Blendforce BL3001. Type: Tabletop blender, Product color: White. Bowl capacity: 1.5 L. Blending bowl material: Plastic, Blade material: Stainless steel. Power: 400 W. Width: 8.43" (214 mm), Depth: 8.43" (214 mm), Height: 15.4" (392 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.