Tefal logo

Tefal BC5304 White Countertop Rectangle Electronic kitchen scale

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48185
Info modified on:
22 Feb 2024, 04:50:40
Short summary description Tefal BC5304 White Countertop Rectangle Electronic kitchen scale:

Tefal BC5304, Electronic kitchen scale, 11 lbs (5 kg), 0.0353 oz (1 g), White, Glass, Countertop

Long summary description Tefal BC5304 White Countertop Rectangle Electronic kitchen scale:

Tefal BC5304. Type: Electronic kitchen scale, Maximum weight capacity: 11 lbs (5 kg), Accuracy: 0.0353 oz (1 g). Display size (HxV): 1.85 x 0.709" (47 x 18 mm). Battery type: AAA. Width: 7.09" (180 mm), Height: 0.787" (20 mm), Weight: 16.8 oz (475 g). Package width: 1.18" (30 mm), Package depth: 7.6" (193 mm), Package height: 8.35" (212 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.