Tefal logo

Tefal Optiss Agatha Ruiz de la Prada White Electronic kitchen scale

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57100
Info modified on:
02 Sept 2018, 01:41:21
Short summary description Tefal Optiss Agatha Ruiz de la Prada White Electronic kitchen scale:

Tefal Optiss Agatha Ruiz de la Prada, Electronic kitchen scale, 11 lbs (5 kg), 0.0353 oz (1 g), White, Glass, Plastic, LCD

Long summary description Tefal Optiss Agatha Ruiz de la Prada White Electronic kitchen scale:

Tefal Optiss Agatha Ruiz de la Prada. Type: Electronic kitchen scale, Maximum weight capacity: 11 lbs (5 kg), Accuracy: 0.0353 oz (1 g). Display type: LCD. Weight: 21.2 oz (600 g). Dimensions (WxDxH): 8.46 x 7.09 x 1.18" (215 x 180 x 30 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.