Tefal logo

Tefal Invissia B30910 frying pan Crepe pan Round

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41759
Info modified on:
06 Aug 2020, 16:20:08
Short summary description Tefal Invissia B30910 frying pan Crepe pan Round:

Tefal Invissia B30910, Round, Crepe pan, Black, PowerGlide, 175 °C, Aluminum

Long summary description Tefal Invissia B30910 frying pan Crepe pan Round:

Tefal Invissia B30910. Shape: Round, Type: Crepe pan, Product color: Black. Diameter: 9.84" (25 cm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.