Tefal logo

Tefal Duetto pan set 6 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68157
Info modified on:
12 Feb 2020, 15:42:32
Short summary description Tefal Duetto pan set 6 pc(s):

Tefal Duetto, Stainless steel, Stainless steel, Stainless steel, Stainless steel, Stainless steel, Glass

Long summary description Tefal Duetto pan set 6 pc(s):

Tefal Duetto. Product color: Stainless steel, Material: Stainless steel, Internal coating: Stainless steel. Saucepan diameter: 6.3" (16 cm), Saucepan 2 diameter: 7.87" (20 cm), Saucepan 3 diameter: 8.66" (22 cm). Number of products included: 6 pc(s), Number of saucepans: 3 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.