Tefal logo

Tefal MasterBlend El Blender Seti 550W 0.9 L Immersion blender White

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19111
Info modified on:
16 May 2018, 12:52:13
Short summary description Tefal MasterBlend El Blender Seti 550W 0.9 L Immersion blender White:

Tefal MasterBlend El Blender Seti 550W, Immersion blender, 0.9 L, 550 W, White

Long summary description Tefal MasterBlend El Blender Seti 550W 0.9 L Immersion blender White:

Tefal MasterBlend El Blender Seti 550W. Type: Immersion blender, Product color: White. Bowl capacity: 0.9 L, Chopper bowl capacity: 0.7 L. Shaft material: Stainless steel, Blade material: Stainless steel. Power: 550 W. Weight: 3.31 lbs (1.5 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.