Techly logo

Techly IUPS-PCP-2I2U power plug adapter White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24161
Info modified on:
14 May 2024, 09:51:13
Short summary description Techly IUPS-PCP-2I2U power plug adapter White:

Techly IUPS-PCP-2I2U, 110 - 230 V, 50 - 60 Hz, 5 V, 2.1 A, White

Long summary description Techly IUPS-PCP-2I2U power plug adapter White:

Techly IUPS-PCP-2I2U. AC input voltage: 110 - 230 V, AC input frequency: 50 - 60 Hz, DC input voltage: 5 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.