Techly logo

Techly IDATA HDMI-4K16 video splitter

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30298
Info modified on:
10 Aug 2024, 09:44:46
Short summary description Techly IDATA HDMI-4K16 video splitter:

Techly IDATA HDMI-4K16, HDMI, 3840 x 2160 pixels, Black, Aluminum, 4K Ultra HD, 590.6" (15 m)

Long summary description Techly IDATA HDMI-4K16 video splitter:

Techly IDATA HDMI-4K16. Video port type: HDMI. Maximum resolution: 3840 x 2160 pixels, Product color: Black, Housing material: Aluminum. Width: 4.37" (111 mm), Depth: 0.669" (17 mm), Height: 11.7" (296 mm)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.