Techly ICRLIMRAIL2, Metal, Metallic, 14.4" (367 mm), 3.78" (96 mm), 26.7 oz (756 g), 2 pc(s)
Techly ICRLIMRAIL2. Material: Metal, Product color: Metallic. Width: 14.4" (367 mm), Height: 3.78" (96 mm), Weight: 26.7 oz (756 g). Quantity per pack: 2 pc(s)