Techly logo

Techly ICA-BM 90120M bulletin board Aluminum, White Aluminum, Metal

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9401
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Techly ICA-BM 90120M bulletin board Aluminum, White Aluminum, Metal:

Techly ICA-BM 90120M, Aluminum, White, Aluminum, Metal, 35.4" (900 mm), 47.2" (1200 mm)

Long summary description Techly ICA-BM 90120M bulletin board Aluminum, White Aluminum, Metal:

Techly ICA-BM 90120M. Product color: Aluminum, White, Material: Aluminum, Metal. Width: 35.4" (900 mm), Height: 47.2" (1200 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.