Techly logo

Techly I-WL-ADSL-300T wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13411
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Techly I-WL-ADSL-300T wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz):

Techly I-WL-ADSL-300T, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2+

Long summary description Techly I-WL-ADSL-300T wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz):

Techly I-WL-ADSL-300T. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 152-bit WEP, 64-bit WEP, WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Cables included: LAN (RJ-45). Antenna design: External, Antenna gain level (max): 2 dBi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.