Techly logo

Techly I-CASE ETSI-2460G rack cabinet 24U Freestanding rack Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21824
Info modified on:
10 Aug 2024, 06:49:23
Short summary description Techly I-CASE ETSI-2460G rack cabinet 24U Freestanding rack Gray:

Techly I-CASE ETSI-2460G, Freestanding rack, 24U, 661.4 lbs (300 kg), Adjustable feet, 127.4 lbs (57.8 kg), Gray

Long summary description Techly I-CASE ETSI-2460G rack cabinet 24U Freestanding rack Gray:

Techly I-CASE ETSI-2460G. Type: Freestanding rack, Rack capacity: 24U, Maximum weight capacity: 661.4 lbs (300 kg), Adjustable feet. Weight: 127.4 lbs (57.8 kg). Product color: Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.