TCL logo

TCL U58S7806S hospitality TV 58" 4K Ultra HD 350 cd/m² Smart TV Black 16 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38765
Info modified on:
27 May 2024, 12:20:03
Short summary description TCL U58S7806S hospitality TV 58" 4K Ultra HD 350 cd/m² Smart TV Black 16 W:

TCL U58S7806S, 58", 4K Ultra HD, 3840 x 2160 pixels, OLED, 16:9, 350 cd/m²

Long summary description TCL U58S7806S hospitality TV 58" 4K Ultra HD 350 cd/m² Smart TV Black 16 W:

TCL U58S7806S. Display diagonal: 58", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product color: Black, Panel mounting interface: 400 x 200 mm. Video formats supported: AVI, MKV, MP4, TS, WMV, Audio formats supported: MP3, WMA. Consumer Electronics Control (CEC): T-link. RMS rated power: 16 W, Audio decoders: Dolby Digital, Dolby Digital Plus

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.