TCL logo

TCL U55S6806S hospitality TV 55" 4K Ultra HD 340 cd/m² Smart TV Black 20 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17864
Info modified on:
27 May 2024, 12:30:14
Short summary description TCL U55S6806S hospitality TV 55" 4K Ultra HD 340 cd/m² Smart TV Black 20 W:

TCL U55S6806S, 55", 4K Ultra HD, 3840 x 2160 pixels, LED, 340 cd/m², Flat

Long summary description TCL U55S6806S hospitality TV 55" 4K Ultra HD 340 cd/m² Smart TV Black 20 W:

TCL U55S6806S. Display diagonal: 55", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product color: Black, Panel mounting interface: 200 x 200 mm. Consumer Electronics Control (CEC): T-link. RMS rated power: 20 W, Audio decoders: Dolby Digital, Dolby Digital Plus. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.