TCL logo

TCL U55P6046 hospitality TV 55" 4K Ultra HD 280 cd/m² Smart TV Metallic 16 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91067
Info modified on:
16 Sept 2024, 15:13:19
Short summary description TCL U55P6046 hospitality TV 55" 4K Ultra HD 280 cd/m² Smart TV Metallic 16 W:

TCL U55P6046, 55", 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, 280 cd/m²

Long summary description TCL U55P6046 hospitality TV 55" 4K Ultra HD 280 cd/m² Smart TV Metallic 16 W:

TCL U55P6046. Display diagonal: 55", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product color: Metallic, Panel mounting interface: 200 x 200 mm. Operating system installed: Android TV, Backlight dimming technology: Local Dimming, On Screen Display (OSD) languages: ALB, Bulgarian, Croatian, Czech, Danish, German, Dutch, English, Spanish, Estonian, Finnish,.... HDMI version: 2.0a, Consumer Electronics Control (CEC): T-link. RMS rated power: 16 W, Audio decoders: Dolby Digital, Dolby Digital Plus

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.