TCL logo

TCL TS3100 soundbar speaker Black 2.0 channels 80 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61722
Info modified on:
10 Aug 2024, 06:47:12
Short summary description TCL TS3100 soundbar speaker Black 2.0 channels 80 W:

TCL TS3100, 2.0 channels, 80 W, Dolby Digital, Movie, TV, Music, 60 W, 60 W

Long summary description TCL TS3100 soundbar speaker Black 2.0 channels 80 W:

TCL TS3100. Audio output channels: 2.0 channels, RMS rated power: 80 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 60 W, Tweeter diameter (imperial): 1.75", Mid-range driver diameter (imperial): 3.94". Product color: Black, Display type: LED, Audio formats supported: MP3. Connectivity technology: Wired & Wireless, Bluetooth codec: A2DP,AVRCP. AC input voltage: 100 - 240 V, AC input frequency: 50 / 60 Hz, Soundbar power consumption: 15 W

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.