TCL logo

TCL 10 10SE 6.52" Dual SIM Android 10 4G USB Type-C 4 GB 128 GB 4000 mAh Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32049
Info modified on:
11 Feb 2025, 15:12:13
Short summary description TCL 10 10SE 6.52" Dual SIM Android 10 4G USB Type-C 4 GB 128 GB 4000 mAh Silver:

TCL 10 10SE, 6.52", 4 GB, 128 GB, 48 MP, Android 10, Silver

Long summary description TCL 10 10SE 6.52" Dual SIM Android 10 4G USB Type-C 4 GB 128 GB 4000 mAh Silver:

TCL 10 10SE. Display diagonal: 6.52", Display resolution: 720 x 1600 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: Helio P22. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product color: Silver. Weight: 5.86 oz (166 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.