TCL logo

TCL L32S3603 32" HD Black 260 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86708
Info modified on:
19 Feb 2024, 06:47:54
Short summary description TCL L32S3603 32" HD Black 260 cd/m²:

TCL L32S3603, 32", 1366 x 768 pixels, HD, DVB-C, DVB-T, Black

Long summary description TCL L32S3603 32" HD Black 260 cd/m²:

TCL L32S3603. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Motion interpolation technology: CMI (Clear Motion Index) 100 Hz, Display brightness: 260 cd/m². Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.