TCL logo

TCL MQLED80 98MQLED80 TV 98" 4K Ultra HD Smart TV Wi-Fi Black 1500 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18817
Info modified on:
10 Oct 2024, 14:08:31
Short summary description TCL MQLED80 98MQLED80 TV 98" 4K Ultra HD Smart TV Wi-Fi Black 1500 cd/m²:

TCL MQLED80 98MQLED80, 98", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description TCL MQLED80 98MQLED80 TV 98" 4K Ultra HD Smart TV Wi-Fi Black 1500 cd/m²:

TCL MQLED80 98MQLED80. Display diagonal: 98", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Mini LED. Smart TV. Motion interpolation technology: PPI (Picture Perfomance Index) 4000, Display brightness: 1500 cd/m², Response time: 5.7 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.