TCL logo

TCL TAB 10S 9081X Mediatek 32 GB 10.1" 3 GB Wi-Fi 5 (802.11ac) Android 10 Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24529
Info modified on:
25 Jul 2023, 10:18:15
Short summary description TCL TAB 10S 9081X Mediatek 32 GB 10.1" 3 GB Wi-Fi 5 (802.11ac) Android 10 Gray:

TCL TAB 10S 9081X, 10.1", 1920 x 1200 pixels, 32 GB, 3 GB, Android 10, Gray

Long summary description TCL TAB 10S 9081X Mediatek 32 GB 10.1" 3 GB Wi-Fi 5 (802.11ac) Android 10 Gray:

TCL TAB 10S 9081X. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 2 GHz, Processor family: Mediatek, Processor model: MT8768. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 17.3 oz (490 g). Operating system installed: Android 10. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.