TCL logo

TCL Tab 10L Mediatek 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android 11 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38108
Info modified on:
11 Mar 2024, 09:14:46
Short summary description TCL Tab 10L Mediatek 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android 11 Black:

TCL Tab 10L, 10.1", 800 x 1280 pixels, 32 GB, 2 GB, Android 11, Black

Long summary description TCL Tab 10L Mediatek 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android 11 Black:

TCL Tab 10L. Display diagonal: 10.1", Display resolution: 800 x 1280 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MT8167B. Internal memory: 2 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 15 oz (426 g). Operating system installed: Android 11. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.