TCL logo

TCL 75P715 TV 75" 4K Ultra HD Smart TV Wi-Fi Silver 390 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62343
Info modified on:
22 Jul 2024, 10:02:15
End of life date:
30 Jun 2021
Short summary description TCL 75P715 TV 75" 4K Ultra HD Smart TV Wi-Fi Silver 390 cd/m²:

TCL 75P715, 75", 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Silver

Long summary description TCL 75P715 TV 75" 4K Ultra HD Smart TV Wi-Fi Silver 390 cd/m²:

TCL 75P715. Display diagonal: 75", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1500, Display brightness: 390 cd/m², Response time: 10 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.