TCL logo

TCL C73 C735 75" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7480
Info modified on:
29 Mar 2025, 13:17:06
Short summary description TCL C73 C735 75" 4K Ultra HD Smart TV Wi-Fi Black:

TCL C73 C735, 75", 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description TCL C73 C735 75" 4K Ultra HD Smart TV Wi-Fi Black:

TCL C73 C735. Display diagonal: 75", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Response time: 5.7 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.