TCL logo

TCL C63 C635 75" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5586
Info modified on:
29 Mar 2025, 13:17:35
Short summary description TCL C63 C635 75" 4K Ultra HD Smart TV Wi-Fi Black:

TCL C63 C635, 75", 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description TCL C63 C635 75" 4K Ultra HD Smart TV Wi-Fi Black:

TCL C63 C635. Display diagonal: 75", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.