TCL logo

TCL 65QLED800 TV 65" 4K Ultra HD Smart TV Wi-Fi Metallic 350 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55288
Info modified on:
22 Jul 2024, 10:02:14
End of life date:
30 Jun 2021
Short summary description TCL 65QLED800 TV 65" 4K Ultra HD Smart TV Wi-Fi Metallic 350 cd/m²:

TCL 65QLED800, 65", 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Metallic

Long summary description TCL 65QLED800 TV 65" 4K Ultra HD Smart TV Wi-Fi Metallic 350 cd/m²:

TCL 65QLED800. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Perfomance Index) 2600, Display brightness: 350 cd/m², Response time: 10 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Metallic

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.