TCL logo

TCL P61 65P610 TV 65" 4K Ultra HD Smart TV Wi-Fi Black 320 cd/m²

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78772
Info modified on:
27 May 2024, 14:52:02
End of life date:
31 Dec 2021
Short summary description TCL P61 65P610 TV 65" 4K Ultra HD Smart TV Wi-Fi Black 320 cd/m²:

TCL P61 65P610, 65", 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description TCL P61 65P610 TV 65" 4K Ultra HD Smart TV Wi-Fi Black 320 cd/m²:

TCL P61 65P610. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Perfomance Index) 1400, Display brightness: 320 cd/m², Response time: 30 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.