TCL logo

TCL 65C7K TV 65" 4K Ultra HD Smart TV Wi-Fi Metallic 2600 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3974
Info modified on:
05 Jun 2025, 00:15:50
Short summary description TCL 65C7K TV 65" 4K Ultra HD Smart TV Wi-Fi Metallic 2600 cd/m²:

TCL 65C7K, 65", 3840 x 2160 pixels, QD-Mini LED, Smart TV, Wi-Fi, Metallic

Long summary description TCL 65C7K TV 65" 4K Ultra HD Smart TV Wi-Fi Metallic 2600 cd/m²:

TCL 65C7K. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QD-Mini LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 4600, Display brightness: 2600 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.