TCL 55P815, 55", 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black
TCL 55P815. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Display brightness: 280 cd/m². Digital signal format system: DVB-C2, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black