TCL logo

TCL 55P715 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 270 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30246
Info modified on:
28 Nov 2024, 16:45:35
Short summary description TCL 55P715 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 270 cd/m²:

TCL 55P715, 55", 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Silver

Long summary description TCL 55P715 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 270 cd/m²:

TCL 55P715. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1500, Display brightness: 270 cd/m², Response time: 10 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.