TCL logo

TCL 55P616 TV 55" 4K Ultra HD Smart TV Wi-Fi Titanium 350 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92038
Info modified on:
27 Nov 2024, 10:23:53
Short summary description TCL 55P616 TV 55" 4K Ultra HD Smart TV Wi-Fi Titanium 350 cd/m²:

TCL 55P616, 55", 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Titanium

Long summary description TCL 55P616 TV 55" 4K Ultra HD Smart TV Wi-Fi Titanium 350 cd/m²:

TCL 55P616. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PPI (Picture Perfomance Index) 2000, Display brightness: 350 cd/m², Response time: 10 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product color: Titanium

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.