TCL logo

TCL 55EP644 TV 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver 280 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51540
Info modified on:
22 Jul 2024, 10:01:57
Short summary description TCL 55EP644 TV 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver 280 cd/m²:

TCL 55EP644, 55", 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black, Silver

Long summary description TCL 55EP644 TV 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver 280 cd/m²:

TCL 55EP644. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1200, Display brightness: 280 cd/m², Response time: 10 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.