TCL logo

TCL 50P611 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29669
Info modified on:
27 May 2024, 14:12:38
Short summary description TCL 50P611 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

TCL 50P611, 50", 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description TCL 50P611 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

TCL 50P611. Display diagonal: 50", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Display brightness: 300 cd/m², Response time: 30 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.