TCL logo

TCL 32ES580 TV 32" HD Smart TV Wi-Fi Silver 230 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78930
Info modified on:
22 Jul 2024, 10:02:17
Short summary description TCL 32ES580 TV 32" HD Smart TV Wi-Fi Silver 230 cd/m²:

TCL 32ES580, 32", 1366 x 768 pixels, LCD, Smart TV, Wi-Fi, Silver

Long summary description TCL 32ES580 TV 32" HD Smart TV Wi-Fi Silver 230 cd/m²:

TCL 32ES580. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 300, Display brightness: 230 cd/m², Response time: 30 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.