TCL logo

TCL 32ES565 TV 32" HD Smart TV Wi-Fi Black 270 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57236
Info modified on:
22 Jul 2024, 10:02:28
End of life date:
31 Dec 2021
Short summary description TCL 32ES565 TV 32" HD Smart TV Wi-Fi Black 270 cd/m²:

TCL 32ES565, 32", 1366 x 768 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description TCL 32ES565 TV 32" HD Smart TV Wi-Fi Black 270 cd/m²:

TCL 32ES565. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 300, Display brightness: 270 cd/m², Response time: 30 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.