TCL logo

TCL 24" D2700 24" HD Black 220 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117577
Info modified on:
14 Mar 2024, 19:37:24
Short summary description TCL 24" D2700 24" HD Black 220 cd/m²:

TCL 24" D2700, 24", 1366 x 768 pixels, HD, 3D, Black

Long summary description TCL 24" D2700 24" HD Black 220 cd/m²:

TCL 24" D2700. Display diagonal: 24", Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat. 3D. Display brightness: 220 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.