Targus logo

Targus TSS94902EU laptop case 14" Sleeve case Blue

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94400
Info modified on:
01 Jun 2022, 15:50:43
Short summary description Targus TSS94902EU laptop case 14" Sleeve case Blue:

Targus TSS94902EU, Sleeve case, 14", 9.17 oz (260 g)

Long summary description Targus TSS94902EU laptop case 14" Sleeve case Blue:

Targus TSS94902EU. Case type: Sleeve case, Maximum screen size: 14", Number of front pockets: 1. Weight: 9.17 oz (260 g). Surface coloration: Monochromatic

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.