Targus logo

Targus Sport backpack Sports backpack Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10226
Info modified on:
01 Jun 2022, 16:01:18
Short summary description Targus Sport backpack Sports backpack Black:

Targus Sport, 15.6"

Long summary description Targus Sport backpack Sports backpack Black:

Targus Sport. Backpack type: Sports backpack, Product main color: Black, Coloration: Monochromatic. Width: 12.2" (310 mm), Depth: 5.2" (132 mm), Height: 17.8" (451 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.