Targus CityFusion 15.6, 15.6", Nylon
Targus CityFusion 15.6. Product main color: Black, Maximum screen size: 15.6", Country of origin: CHN. Width: 12.6" (320 mm), Depth: 7.48" (190 mm), Height: 17.1" (435 mm). Material: Nylon