location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Pulse Backpack, 3D air-mesh deluxe padding 15.4" Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulse Backpack, 3D air-mesh deluxe padding
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSB054EU
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus Pulse Backpack, 3D air-mesh deluxe padding 15.4" Backpack case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backpack case 15.4"
  • - Nylon
  • - 2.65 lbs (1.2 kg)
Long product name Targus Pulse Backpack, 3D air-mesh deluxe padding 15.4" Backpack case :
The short editorial description of Targus Pulse Backpack, 3D air-mesh deluxe padding 15.4" Backpack case

Pulse Backpack, 3D air-mesh deluxe padding and adjustable shoulder straps
More>>>
Targus Pulse Backpack, 3D air-mesh deluxe padding 15.4" Backpack case:
The official marketing text of Targus Pulse Backpack, 3D air-mesh deluxe padding 15.4" Backpack case as supplied by the manufacturer

The Pulse Backpack appeals to mobile notebook users with an active lifestyle, a padded notebook section protects machines up to 15.4”. Designed for comfort, this backpack has a place for everything,with mesh pockets, mobile phone pocket, CD/DVD storage, pen loops, quick release key clip, ID holder, plus a side pocket for your MP3 player with an integrated headphone port. Breathable mesh back panel, adjustable shoulder straps and a carry handle for easy transport This backpack has everything to keep up with your active lifestyle.
Backpack appealing to mobile notebook users with
an active lifestyle

Short summary description Targus Pulse Backpack, 3D air-mesh deluxe padding 15.4" Backpack case:
This short summary of the Targus Pulse Backpack, 3D air-mesh deluxe padding 15.4" Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Pulse Backpack, 3D air-mesh deluxe padding, Backpack case, 15.4", 2.65 lbs (1.2 kg)

Long summary description Targus Pulse Backpack, 3D air-mesh deluxe padding 15.4" Backpack case:
This is an auto-generated long summary of Targus Pulse Backpack, 3D air-mesh deluxe padding 15.4" Backpack case based on the first three specs of the first five spec groups.

Targus Pulse Backpack, 3D air-mesh deluxe padding. Case type: Backpack case, Maximum screen size: 15.4". Weight: 2.65 lbs (1.2 kg)

Features
Maximum screen size *
15.4"
Case type *
Backpack case
Material *
Nylon
Weight & dimensions
Weight
2.65 lbs (1.2 kg)
Notebook compartment dimensions (W x D x H)
14.2 x 11.8 x 1.97" (360 x 300 x 50 mm)
Other features
Dimensions (WxDxH)
16.1 x 19.7 x 6.69" (410 x 500 x 170 mm)
Brand Image Article code product Stock Price from
Targus Consumer Backpack 15.4" Backpack case Blue Targus Consumer Backpack 15.4" Backpack case Blue
(show image)
TSB055EU Consumer Backpack 0.00
(excl. VAT)
0 (incl. VAT)
Targus Special Edition Urban Top Load 15.4" Briefcase Targus Special Edition Urban Top Load 15.4" Briefcase
(show image)
TBT018EU Special Edition Urban Top Load 0.00
(excl. VAT)
0 (incl. VAT)
Targus Consumer messenger 15.4" Messenger case Targus Consumer messenger 15.4" Messenger case
(show image)
TSM025EU Consumer messenger 0.00
(excl. VAT)
0 (incl. VAT)
Targus Essential Backpack 15.4" Backpack case Blue Targus Essential Backpack 15.4" Backpack case Blue
(show image)
TSB053EU Essential Backpack 0.00
(excl. VAT)
0 (incl. VAT)
Targus Notepac Black x6 15.4" Briefcase Targus Notepac Black x6 15.4" Briefcase
(show image)
CN01?KIT Notepac Black x6 0.00
(excl. VAT)
0 (incl. VAT)
Targus Notepac case 15.4" Black Targus Notepac case 15.4" Black
(show image)
CN01-NL Notepac case 0.00
(excl. VAT)
0 (incl. VAT)
Targus Ambassador Notebook Attaché 15.4" Brown Targus Ambassador Notebook Attaché 15.4" Brown
(show image)
CL201 Ambassador Notebook Attaché 0.00
(excl. VAT)
0 (incl. VAT)
Targus Lappac 5 Deluxe + Keypad 15.4" Black Targus Lappac 5 Deluxe + Keypad 15.4" Black
(show image)
CL55?KIT Lappac 5 Deluxe + Keypad 0.00
(excl. VAT)
0 (incl. VAT)
Targus NOTEPAC 15" Targus NOTEPAC 15"
(show image)
CN01V2 NOTEPAC 0.00
(excl. VAT)
0 (incl. VAT)
Targus Lappac 5 Deluxe 15.4" Black Targus Lappac 5 Deluxe 15.4" Black
(show image)
CL55 Lappac 5 Deluxe 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)