Targus logo

Targus Special Edition Urban Top Load 15.4" Briefcase

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71040
Info modified on:
21 Oct 2022, 10:14:32
Long product name Targus Special Edition Urban Top Load 15.4" Briefcase:

Special Edition Urban Top, up to 15.4"

Targus Special Edition Urban Top Load 15.4" Briefcase:

In fashionable brown with orange the special editiontop load is aimed at the young and trendy
A ‘Special Edition’ of the urban top loading case in a fashionable combination of brown and orange. Designed to fit notebooks with up to 15.4" screens organisation is made easy with a padded notebook compartment, separate file sections, ID holder, pen/pencil holders, key
clip, The ergonomically designed handles and padded, slip-resistant shoulder strap allows for maximum comfort and versatility. Conveniently attach this case to your luggage with a pass-through trolley sleeve that’s
built to last. The special edition top load also comes equipped with easy-grip zipper pulls, scratch-resistant lining and a weather-resistant bottom.

Short summary description Targus Special Edition Urban Top Load 15.4" Briefcase:

Targus Special Edition Urban Top Load, Briefcase, 15.4", 3.31 lbs (1.5 kg)

Long summary description Targus Special Edition Urban Top Load 15.4" Briefcase:

Targus Special Edition Urban Top Load. Case type: Briefcase, Maximum screen size: 15.4". Weight: 3.31 lbs (1.5 kg)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.