Targus logo

Targus WIRELESS KEYBOARD IrdA

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62153
Info modified on:
04 Apr 2019, 04:07:14
Short summary description Targus WIRELESS KEYBOARD IrdA:

Targus WIRELESS KEYBOARD, Palm OS or Microsoft Pocket PC 2000/2002 based PDA/Mobile Phone, IrdA, 11.2 x 4.13 x 0.394" (285 x 105 x 10 mm), 11.8 oz (335 g)

Long summary description Targus WIRELESS KEYBOARD IrdA:

Targus WIRELESS KEYBOARD. Minimum system requirements: Palm OS or Microsoft Pocket PC 2000/2002 based PDA/Mobile Phone. Device interface: IrdA. Keyboard dimensions (WxDxH): 11.2 x 4.13 x 0.394" (285 x 105 x 10 mm). Keyboard weight: 11.8 oz (335 g)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.