Targus DOCK171USZ, Black, Charging, DC, 19 V, 90 W, Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Targus DOCK171USZ. Product color: Black, LED indicators: Charging. Power source type: DC, Output voltage: 19 V, Power consumption (max): 90 W. Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks. Width: 8.25" (209.6 mm), Depth: 2" (50.8 mm), Height: 4.8" (121.9 mm). Package width: 9" (228.6 mm), Package depth: 6.21" (157.8 mm), Package height: 9" (228.6 mm)