Targus logo

Targus Notebook Cooling Chill Mat Gray

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58303
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus Notebook Cooling Chill Mat Gray:

Targus Notebook Cooling Chill Mat, Gray, 2 pc(s), 26.4 oz (748.2 g), 12.5 x 10.5 x 0.969" (317.5 x 266.7 x 24.6 mm), 1.65 lbs

Long summary description Targus Notebook Cooling Chill Mat Gray:

Targus Notebook Cooling Chill Mat. Product color: Gray, Number of built-in cooling fans: 2 pc(s). Weight: 26.4 oz (748.2 g). Dimensions (WxDxH): 12.5 x 10.5 x 0.969" (317.5 x 266.7 x 24.6 mm). Weight (imperial): 1.65 lbs

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.